Off-delay plug-in timer with a 0.05 to 0.5 second timing range, 10A SPDT relay output, and 24VDC input. Mounted in an 8-pin blade base, it features digital CMOS design, transient protection, and operates within -10°C to 65°C ambient temperatures. Power consumption is 5VA, with ±0.2% repeatability or ±10 milliseconds, whichever is greater. The relay supports 500,000 electrical cycles and 50,000,000 mechanical cycles. Reset time during or after timing is 50 milliseconds typical. Weight is 7 oz. and includes a dust cover.
Off-Delay Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CFB-24D-7-0.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |