Off-delay plug-in time relay with adjustable timing from 0.05 to 0.5 seconds, 10 Amp DPDT relay output, 24VDC input, and 11-pin blade base with knob on top. Operates from -10°C to 65°C ambient, consumes 5VA, and features varistor and R-C network protection. Includes dust cover, weighs 7 oz., and meets UL ratings of 10A at 120/240VAC with 500,000 full-load electrical cycles and 50,000,000 mechanical cycles. Reset time is 50 milliseconds typical during or after timing. Digital CMOS design with ±0.2% repeatability or ±10 milliseconds, whichever is greater.
Off-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CFB-24D-2B-0.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |