Plug-in off-delay timer with adjustable time range of 0.05 to 0.5 seconds, rated for 24VDC input, featuring a 10A DPDT relay output, 11-pin blade base, and operating temperature range of -10°C to 65°C. The device has 5VA power consumption, ±0.2% repeatability or ±10ms whichever is greater, and mechanical life of 50,000,000 cycles. Mounting is plug-in with dust cover; weight is 7 oz.
Off-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CFB-24D-2-0.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |