Off-delay plug-in relay with adjustable time range from 0.05 to 0.5 seconds, operating on 24VAC input, terminated on an SPDT-8 pin base, with a 10A relay output rating at 120/240VAC. Features digital CMOS design, transient protection, and 500,000 full-load electrical cycles. Operating ambient temperature range is -10°C to 65°C, with a power consumption of 5VA. Mounting is plug-in with a 7 oz weight and dust cover packaging.
Off-Delay Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CFB-24A-7-0.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |