Off-delay plug-in timer with adjustable time delay from 0.05 to 0.5 seconds, 24VAC input, 10A DPDT relay output, 11-pin blade base, and dust cover. Operates from -10°C to 65°C, consumes 5VA, and meets U.L. ratings of 10A at 120/240VAC with 500,000 electrical cycles. Features ±0.2% repeatability or ±10ms, whichever is greater, and integrates varistor and/or R-C transient protection. Reset time is 50ms during or after timing. Physical dimensions are 3.5 in. × 2.9 in. × 1.8 in. with a weight of 7 oz.
Off-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CFB-24A-5-0.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |