The CFB-125D-5-5M is a time delay relay designed for off-delay applications, featuring a dual-pole, double-throw (DPDT) configuration. It operates with an input voltage range of 24 to 120VAC or 24 to 125VDC, with a power consumption of 5VA. The relay offers adjustable or factory fixed time delays ranging from 50 milliseconds to 24 hours, with a repeat accuracy of ±0.2% of the time range or ±10 milliseconds, whichever is greater. The output relay can handle up to 10 amps at 120/240VAC, with a lifespan of 500,000 full load electrical cycles and 50 million mechanical cycles. The device is equipped with transient protection and operates within an ambient temperature range of -10°C to 65°C. It features an 8 or 11 pin blade base for mounting and is packaged with a dust cover. This relay is suitable for applications requiring precise timing control and reliability.
Off-Delay Time Delay Relay DPDT (2 Form C) 3 Sec ~ 5 Min Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | CFB-125D-5-5M |
| Product Name | Time Delay Relays |
| Time Ranges | 3 Sec ~ 5 Min |
| Mounting | Socket or Plug-in Style; Socketable |
| Timer Type | Off-Delay |