Off-delay plug-in timer with 10A DPDT relay output, adjustable time range from 50 milliseconds to 0.5 seconds, and 125VDC input tolerance. Mounts with an 11-pin blade base, operates from -10°C to 65°C ambient, and consumes 5VA. Features digital CMOS design, ±0.2% repeatability, and transient protection via varistor and/or R-C network. Relay rated for 500,000 electrical cycles and 50,000,000 mechanical cycles at 120/240VAC. U.L. listed for 125VA at 240VAC and 125VA at 120VAC.
Off-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CFB-125D-5-0.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |