CFB-115A-2-0.5S is an off-delay plug-in time delay relay with a 0.05 to 0.5 second adjustable delay range, 10A DPDT output relay rated for 120/240VAC, and a 11-pin blade base. It operates on 115VAC ±10%, 50/60Hz, with 5VA power consumption and input protection via varistor and/or R-C network. Timing repeatability is ±0.2% of range or ±10 milliseconds, whichever is greater. The relay supports 500,000 full-load electrical cycles and 50,000,000 mechanical cycles. Ambient operating temperature is -10°C to 65°C, with U.L. operating range limited to -10°C to 40°C. Weight is 7 oz. and it includes a dust cover. Reset time is 50 milliseconds typical during or after timing.
Off-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CFB-115A-2-0.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |