The CDB-24D-5B-.5S is a plug-in interval-on time delay relay with a 0.05 to 0.5 second timing range, 24VDC input, and a 10A DPDT output relay rated for 120/240VAC. It features a knob-on-top adjustment (DPDT-11 pin blade base), ±0.2% repeatability, and transient protection via a varistor and/or R-C network. The device operates from -10°C to 65°C, consumes 5VA, and withstands 500,000 electrical cycles and 50,000,000 mechanical cycles. It is mounted in a dust-covered enclosure weighing 7 oz and complies with UL and CSA standards for 24VDC operation.
Interval Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CDB-24D-5B-.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |