Interval On plug-in time delay relay with DPDT output, rated for 10 A at 120/240 VAC, featuring a 0.05 to 0.5 second adjustable timing range, 115 VAC input, and a knob-on-top 11-pin blade base. It operates from -10°C to 65°C, has ±0.2% repeatability within the time range or ±10 milliseconds, and includes transient protection via a varistor and/or R-C network. The relay supports 500,000 electrical cycles and 50 million mechanical cycles, consumes 5 VA, and measures 2.9 in × 1.8 in × 0.6 in. It meets UL and CSA standards for the specified voltage and power ratings.
Interval Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CDB-24A-5B-.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |