R-K Electronics, Inc. Time Delay Relays CDB-125D-5-24H

Description
Interval Time Delay Relay DPDT (2 Form C) 14.4 Min ~ 24 Hrs Delay 10A @ 120/240VAC Socketable
Description
Interval Time Delay Relay DPDT (2 Form C) 14.4 Min ~ 24 Hrs Delay 10A @ 120/240VAC Socketable
Datasheet
Datasheet Summary
Powered by GS/AI

The CDB-125D-5-24H is a digital CMOS design interval time delay relay from Quarktwin Technology Ltd. It features a DPDT (double pole double throw) output capable of handling up to 10 Amps at 120/240VAC. The relay offers adjustable timing ranges from 50 milliseconds to 24 hours, with a repeat accuracy of ±0.2% of the time range or ±10 milliseconds, whichever is greater. The device is transient protected and has a power consumption of 5VA. It operates on input voltages of 24 or 115VAC (±10%, 50/60Hz) or 24 or 125VDC (±10%). The relay is designed for plug-in mounting with an 8 or 11 pin blade base termination. It is rated for 500,000 full load electrical cycles and 50 million mechanical cycles, ensuring durability in various applications. The operating temperature range is from -10°C to 65°C, with a storage temperature range of -10°C to 85°C.

Datasheet Summary
Powered by GS/AI

The CDB-125D-5-24H is a digital CMOS design interval time delay relay from Quarktwin Technology Ltd. It features a DPDT (double pole double throw) output capable of handling up to 10 Amps at 120/240VAC. The relay offers adjustable timing ranges from 50 milliseconds to 24 hours, with a repeat accuracy of ±0.2% of the time range or ±10 milliseconds, whichever is greater. The device is transient protected and has a power consumption of 5VA. It operates on input voltages of 24 or 115VAC (±10%, 50/60Hz) or 24 or 125VDC (±10%). The relay is designed for plug-in mounting with an 8 or 11 pin blade base termination. It is rated for 500,000 full load electrical cycles and 50 million mechanical cycles, ensuring durability in various applications. The operating temperature range is from -10°C to 65°C, with a storage temperature range of -10°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - CDB-125D-5-24H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CDB-125D-5-24H
Time Delay Relays CDB-125D-5-24H
Interval Time Delay Relay DPDT (2 Form C) 14.4 Min ~ 24 Hrs Delay 10A @ 120/240VAC Socketable

Interval Time Delay Relay DPDT (2 Form C) 14.4 Min ~ 24 Hrs Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Time Delay Relays
Product Number CDB-125D-5-24H
Product Name Time Delay Relays
Time Ranges 14.4 Min ~ 24 Hrs
Mounting Socket or Plug-in Style; Socketable
Timer Type Interval
Unlock Full Specs
to access all available technical data

Similar Products

Star-Delta High Performance Timing Relay - 700-FSY2CA40 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Star Delta Timer
View Details
Time Delay Relays - 1423162-2 - Quarktwin Technology Ltd.
Specs
Time Ranges 0.5 Sec ~ 5 Sec
Mounting Panel; Panel Mount
Timer Type Off-Delay
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 4504720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details