The CDB-125D-2-1S is a digital CMOS design interval time delay relay with a DPDT (Double Pole Double Throw) configuration, capable of handling up to 10 Amps at 120/240VAC. It features a timing range adjustable from 50 milliseconds to 24 hours, with a repeat accuracy of ±0.2% of the time range or ±10 milliseconds, whichever is greater. The relay is transient protected and has a power consumption of 5VA. Input voltage options include 24 or 115VAC (±10%, 50/60Hz) and 24 or 125VDC (±10%, filtered or full wave). The relay can endure 500,000 full load electrical cycles and 50 million mechanical cycles, making it suitable for various applications. It operates within an ambient temperature range of -10°C to 65°C, with a UL operating temperature of 0°C to 40°C. The relay is designed for plug-in mounting and is available with 8 or 11 pin and blade base terminations.
Interval Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 1 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | CDB-125D-2-1S |
| Product Name | Time Delay Relays |
| Time Ranges | 0.05 Sec ~ 1 Sec |
| Mounting | Socket or Plug-in Style; Socketable |
| Timer Type | Interval |