The CDB-115A-5B-2M is a digital CMOS design interval time delay relay with a DPDT (Double Pole Double Throw) configuration, capable of handling up to 10 Amps at 120/240VAC. It features a timing range adjustable from 50 milliseconds to 24 hours, with a repeat accuracy of ±0.2% of the time range or ±10 milliseconds, whichever is greater. The relay is transient protected and has a power consumption of 5VA. The relay operates by energizing the internal relay when input voltage is applied, initiating the timing cycle. Upon completion of the set time, the relay de-energizes and resets. It can accept input voltages of 24 or 115VAC (±10%, 50/60Hz) or 24 or 125VDC (±10%). The device is designed for plug-in mounting with an 8 or 11 pin blade base and is packaged with a dust cover. It operates effectively in ambient temperatures ranging from -10°C to 65°C and has a storage temperature range of -10°C to 85°C. The relay is rated for 500,000 full load electrical cycles and 50,000,000 mechanical cycles, making it suitable for various applications requiring reliable time delay functionality.
Interval Time Delay Relay DPDT (2 Form C) 1.2 Sec ~ 2 Min Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | CDB-115A-5B-2M |
| Product Name | Time Delay Relays |
| Time Ranges | 1.2 Sec ~ 2 Min |
| Mounting | Socket or Plug-in Style; Socketable |
| Timer Type | Interval |