R-K Electronics, Inc. Time Delay Relays CDB-115A-5-1M

Description
Interval Time Delay Relay DPDT (2 Form C) 0.6 Sec ~ 1 Min Delay 10A @ 120/240VAC Socketable
Description
Interval Time Delay Relay DPDT (2 Form C) 0.6 Sec ~ 1 Min Delay 10A @ 120/240VAC Socketable
Datasheet
Datasheet Summary
Powered by GS/AI

The CDB-115A-5-1M is a digital CMOS design interval time delay relay with a DPDT (Double Pole Double Throw) configuration, capable of handling up to 10 Amps at 120/240VAC. It features a timing range adjustable from 50 milliseconds to 24 hours, with a repeat accuracy of ±0.2% of the time range or ±10 milliseconds, whichever is greater. The relay is transient protected and has a power consumption of 5VA. This relay operates by energizing the internal relay when input voltage is applied, initiating the timing cycle. Upon completion of the set time, the relay de-energizes and resets the timing circuit. The device can be powered by either 24 or 115VAC, or 24 or 125VDC, with a tolerance of ±10%. It is designed for plug-in mounting with an 8 or 11 pin and blade base termination. The CDB-115A-5-1M is rated for 500,000 full load electrical cycles and 50 million mechanical cycles, ensuring durability in various applications. It operates within an ambient temperature range of -10°C to 65°C, with specific U.L. operating limits of 0°C to 40°C.

Datasheet Summary
Powered by GS/AI

The CDB-115A-5-1M is a digital CMOS design interval time delay relay with a DPDT (Double Pole Double Throw) configuration, capable of handling up to 10 Amps at 120/240VAC. It features a timing range adjustable from 50 milliseconds to 24 hours, with a repeat accuracy of ±0.2% of the time range or ±10 milliseconds, whichever is greater. The relay is transient protected and has a power consumption of 5VA. This relay operates by energizing the internal relay when input voltage is applied, initiating the timing cycle. Upon completion of the set time, the relay de-energizes and resets the timing circuit. The device can be powered by either 24 or 115VAC, or 24 or 125VDC, with a tolerance of ±10%. It is designed for plug-in mounting with an 8 or 11 pin and blade base termination. The CDB-115A-5-1M is rated for 500,000 full load electrical cycles and 50 million mechanical cycles, ensuring durability in various applications. It operates within an ambient temperature range of -10°C to 65°C, with specific U.L. operating limits of 0°C to 40°C.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - CDB-115A-5-1M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CDB-115A-5-1M
Time Delay Relays CDB-115A-5-1M
Interval Time Delay Relay DPDT (2 Form C) 0.6 Sec ~ 1 Min Delay 10A @ 120/240VAC Socketable

Interval Time Delay Relay DPDT (2 Form C) 0.6 Sec ~ 1 Min Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Time Delay Relays
Product Number CDB-115A-5-1M
Product Name Time Delay Relays
Time Ranges 0.6 Sec ~ 1 Min
Mounting Socket or Plug-in Style; Socketable
Timer Type Interval
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
24V AC/DC Repeat Cycle Timing Relay - 700-HV32DBU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 7983514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details
Time Delay Relays - 1-1472981-1 - Quarktwin Technology Ltd.
Specs
Time Ranges 1 Sec ~ 300 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details