The CDB series is a plug-in interval-on time delay relay with a DPDT output rated at 10 amps at 120/240VAC, designed for timing from 50 milliseconds to 24 hours. It operates on 24 or 115VAC ±10%, 50/60Hz, or 24 or 125VDC, and includes transient protection via varistor and R-C network. Power consumption is 5VA, with 50 million mechanical cycles and 500,000 electrical life cycles. Operating temperature ranges from -10°C to 65°C, with U.L. rating from 0°C to 40°C. The unit measures 2.9" × 1.8" × 0.6" and weighs 7 oz. Repeatability is ±0.2% of the time range or ±10 milliseconds, whichever is greater. The specific variant CDB-115A-1-.150S is not listed, but the series supports fixed delays down to 0.05 seconds.
Interval Time Delay Relay DPDT (2 Form C) Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CDB-115A-1-.150S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |