The CCB-24D-5B-30S is an on-delay time delay relay from Quarktwin Technology Ltd. It operates with an input voltage of 24VDC and features adjustable time delays ranging from 50 milliseconds to 24 hours. The relay has a repeat accuracy of ±0.2% of the time range or ±10 milliseconds, whichever is greater, and a fixed time accuracy of ±5% worst case. It can handle output currents of up to 10 amps at 120/240VAC and is rated for 500,000 full load electrical cycles and 50 million mechanical cycles. The relay is designed for plug-in mounting and has an 8 or 11 pin blade base termination. It operates within an ambient temperature range of -10°C to 65°C, with UL ratings for operation between -10°C to 40°C and storage between -10°C to 85°C. The product includes transient protection through a varistor and/or R-C network, and has a power consumption of 5VA. This relay is suitable for applications requiring precise timing control and reliable operation.
On-Delay Time Delay Relay DPDT (2 Form C) 0.3 Sec ~ 30 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | CCB-24D-5B-30S |
| Product Name | Time Delay Relays |
| Time Ranges | 0.3 Sec ~ 30 Sec |
| Mounting | Socket or Plug-in Style; Socketable |
| Timer Type | ON-Delay |