On-delay plug-in time relay with adjustable timing from 0.05 to 0.5 seconds, 24VDC input, 11-pin DPDT relay output rated at 10A at 120/240VAC, mounted with a knob on top and a blade base, operating temperature range of -10°C to 65°C, and 5VA power consumption.
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CCB-24D-5-.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |