The CCB series is a plug-in on-delay timer with adjustable or factory-fixed timing ranges from 50 milliseconds to 24 hours, featuring a 10 amp DPDT relay rated for 125 VA at 240 VAC and 125 VA at 120 VAC. It operates on 24 or 115 VAC, ±10%, 50/60 Hz, or 24 or 125 VDC ±10%, and includes transient protection, digital CMOS design, and a dust cover. The unit mounts in an 8 or 11-pin blade base, weighs 7 oz, and operates within -10°C to 65°C ambient temperatures. Repeatability is ±0.2% of time range or ±10 milliseconds, whichever is greater. The CCB-24D-2-.5S variant provides a fixed 0.05 to 0.5 second delay with a knob on top and an 8-pin base.
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CCB-24D-2-.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |