On-delay plug-in timer with adjustable timing range of 0.05 to 0.5 seconds, 24VAC input, and 10A DPDT relay output. Mounts on 11-pin blade base with knob adjustment on top. Operates at 5VA power consumption, with ±0.2% repeatability and transient protection. Ambient operating temperature range is -10°C to 65°C, with 500,000 electrical cycles and 50,000,000 mechanical cycles rated for the relay. Weighs 7 oz. and includes a dust cover.
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CCB-24A-5-.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |