On-delay plug-in timer with adjustable time delay from 0.05 to 0.5 seconds, 24VAC input, and a 10A DPDT relay output. Mounted in an 8-pin blade base with a top knob adjustment. Operates within -10°C to 65°C ambient temperature, has ±0.2% repeatability, and consumes 5VA. Features varistor and R-C network transient protection, 500,000 full-load electrical cycles, and 50,000,000 mechanical cycles. Includes a dust cover and meets UL and CSA ratings for 5A at 120VAC and 125VA.
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CCB-24A-2-.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |