R-K Electronics, Inc. Time Delay Relays CCB-125D-5B-.5S

Description
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
Description
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
Datasheet
Datasheet Summary
Powered by GS/AI

On-delay plug-in time relay with adjustable timing from 0.05 to 0.5 seconds, 125VDC input, 10A DPDT output, and a 11-pin blade base with top knob adjustment. Mounts plug-in style with dust cover, operates from -10°C to 40°C, and consumes 5VA. Features digital CMOS design, transient protection, 500,000 full-load electrical cycles, and ±0.2% repeatability.

Datasheet Summary
Powered by GS/AI

On-delay plug-in time relay with adjustable timing from 0.05 to 0.5 seconds, 125VDC input, 10A DPDT output, and a 11-pin blade base with top knob adjustment. Mounts plug-in style with dust cover, operates from -10°C to 40°C, and consumes 5VA. Features digital CMOS design, transient protection, 500,000 full-load electrical cycles, and ±0.2% repeatability.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - CCB-125D-5B-.5S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CCB-125D-5B-.5S
Time Delay Relays CCB-125D-5B-.5S
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number CCB-125D-5B-.5S
Product Name Time Delay Relays
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.34T - relay for railway applications 7A - 553480060000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Signal Relays - 1-1393812-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers