R-K Electronics, Inc. Time Delay Relays CCB-125D-5B-5M

Description
On-Delay Time Delay Relay DPDT (2 Form C) 3 Sec ~ 5 Min Delay 10A @ 120/240VAC Socketable
Description
On-Delay Time Delay Relay DPDT (2 Form C) 3 Sec ~ 5 Min Delay 10A @ 120/240VAC Socketable
Datasheet
Datasheet Summary
Powered by GS/AI

The CCB-125D-5B-5M is an on-delay time delay relay from Quarktwin Technology Ltd., designed for applications requiring adjustable or factory fixed timing delays ranging from 50 milliseconds to 24 hours. It operates on input voltages of 24 or 115VAC, ¬±10%, or 24 or 125VDC, ¬±10%, and features a power consumption of 5VA. The relay provides a repeat accuracy of ¬±0.2% of the time range or ¬±10 milliseconds, whichever is greater, and has a fixed time accuracy of ¬±5% worst case. The output relay can handle up to 10 amps at 120/240VAC, with a lifespan of 500,000 full load electrical cycles and 50 million mechanical cycles. The relay is equipped with transient protection through a varistor and/or R-C network. It is designed for plug-in mounting with an 8 or 11 pin blade base and operates within an ambient temperature range of -10¬8C to 65¬8C. The product is suitable for various timing applications due to its extensive timing range and robust specifications.

Datasheet Summary
Powered by GS/AI

The CCB-125D-5B-5M is an on-delay time delay relay from Quarktwin Technology Ltd., designed for applications requiring adjustable or factory fixed timing delays ranging from 50 milliseconds to 24 hours. It operates on input voltages of 24 or 115VAC, ¬±10%, or 24 or 125VDC, ¬±10%, and features a power consumption of 5VA. The relay provides a repeat accuracy of ¬±0.2% of the time range or ¬±10 milliseconds, whichever is greater, and has a fixed time accuracy of ¬±5% worst case. The output relay can handle up to 10 amps at 120/240VAC, with a lifespan of 500,000 full load electrical cycles and 50 million mechanical cycles. The relay is equipped with transient protection through a varistor and/or R-C network. It is designed for plug-in mounting with an 8 or 11 pin blade base and operates within an ambient temperature range of -10¬8C to 65¬8C. The product is suitable for various timing applications due to its extensive timing range and robust specifications.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - CCB-125D-5B-5M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CCB-125D-5B-5M
Time Delay Relays CCB-125D-5B-5M
On-Delay Time Delay Relay DPDT (2 Form C) 3 Sec ~ 5 Min Delay 10A @ 120/240VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 3 Sec ~ 5 Min Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Time Delay Relays
Product Number CCB-125D-5B-5M
Product Name Time Delay Relays
Time Ranges 3 Sec ~ 5 Min
Mounting Socket or Plug-in Style; Socketable
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

 - 4594313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
Mini Plug-in Timing Relay - 700-HNK41AZ24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details