On-delay plug-in timer with adjustable timing from 0.05 to 0.5 seconds, designed for 125VDC input. Features a 10 Amp DPDT relay output, 8-pin blade base, and operates within -10°C to 65°C ambient temperature. Includes transient protection, ±0.2% repeatability, and 500,000 electrical cycles at full load. Mounts plug-in with dust cover, consuming 5VA.
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CCB-125D-2-.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |