On-delay plug-in timer with adjustable time range of 0.05 to 0.5 seconds, rated for 115VAC input, featuring a 10A DPDT relay output, 11-pin blade base, and knob adjustment on top. Operates within -10°C to 65°C ambient temperature, with ±0.2% repeatability and 500,000 electrical cycles at full load. Mounts in a plug-in configuration with dust cover and weighs 7 oz.
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CCB-115A-5B-.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |