On-delay plug-in timer with adjustable time delay from 0.05 to 0.5 seconds, 10 Amp DPDT relay output rated for 120/240VAC, 24 or 115VAC ±10% input, and 5VA power consumption. Features a knob-on-top interface with 11-pin blade base, ±0.2% repeatability, and transient protection. Operating temperature range is -10°C to 40°C, with storage from -10°C to 85°C. Weight is 7 oz.
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CCB-115A-5-.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |