On-delay plug-in timer with adjustable time range of 0.05 to 0.5 seconds, 115VAC input, and a 10A DPDT output relay. Mounts on an 8-pin blade base, with a physical size of 2.3in x 1.8in x 0.6in. Operates from -10°C to 65°C ambient, with a power consumption of 5VA. Features transient protection, ±0.2% repeatability, and 500,000 electrical cycles at full load. Dust cover included.
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CCB-115A-1-.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |