On-delay plug-in timer with adjustable timing from 0.05 to 0.1 seconds, 115VAC input, and a 10A DPDT relay output. Mounts via 8-pin blade base, operates within -10°C to 65°C ambient temperature, and meets U.L. and CSA ratings for 125VA at 120VAC. Features digital CMOS design, transient protection, and ±0.2% repeatability with 500,000 electrical cycles and 50,000,000 mechanical cycles. Includes a dust cover and weighs 7 oz.
On-Delay Time Delay Relay DPDT (2 Form C) Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CCB-115A-1-.1S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |