The ATB series is a two-hand anti-tiedown plug-in timer designed for machine safety controls, initiated by simultaneous activation of two palm buttons with a fixed 0.3-second delay. It features an 8-pin plug-in package, operates on 24 or 115VAC ±15%, and provides a 10A SPDT output rated at 1/3 HP at 240VAC or 1/6 HP at 120VAC, with 500,000 full-load electrical cycles and 50,000,000 mechanical cycles. The ATB-115A-3-1.5S variant specifies 115VAC input, a pulsed output with a fixed 1.5-second delay, and includes a dust cover. Dimensions are 2.9 in × 1.8 in × 0.6 in. Operating temperature ranges from -10°C to 65°C, and storage from -10°C to 85°C. Power consumption is 5VA.
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | ATB-115A-3-1.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |