QuWireless RF Antennas AX10M

Description
2.45GHz, 2.45GHz, 5.5GHz Bluetooth, Wi-Fi Module RF Antenna 2.3GHz ~ 2.6GHz, 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 3dBi, 12dBi, 14dBi RJ45 Bracket Mount
Datasheet
Description
2.45GHz, 2.45GHz, 5.5GHz Bluetooth, Wi-Fi Module RF Antenna 2.3GHz ~ 2.6GHz, 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 3dBi, 12dBi, 14dBi RJ45 Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - AX10M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AX10M
RF Antennas AX10M
2.45GHz, 2.45GHz, 5.5GHz Bluetooth, Wi-Fi Module RF Antenna 2.3GHz ~ 2.6GHz, 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 3dBi, 12dBi, 14dBi RJ45 Bracket Mount

2.45GHz, 2.45GHz, 5.5GHz Bluetooth, Wi-Fi Module RF Antenna 2.3GHz ~ 2.6GHz, 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 3dBi, 12dBi, 14dBi RJ45 Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number AX10M
Product Name RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers