QuWireless RF Antennas A360M

Description
827MHz, 1.95GHz, 2.45GHz, 2.45GHz LTE, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz 4dBi, 5dBi, 6dBi, 6dBi RJ45, N Type Female (2), N Type Male (2) Bracket Mount
Datasheet
Description
827MHz, 1.95GHz, 2.45GHz, 2.45GHz LTE, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz 4dBi, 5dBi, 6dBi, 6dBi RJ45, N Type Female (2), N Type Male (2) Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - A360M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A360M
RF Antennas A360M
827MHz, 1.95GHz, 2.45GHz, 2.45GHz LTE, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz 4dBi, 5dBi, 6dBi, 6dBi RJ45, N Type Female (2), N Type Male (2) Bracket Mount

827MHz, 1.95GHz, 2.45GHz, 2.45GHz LTE, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz 4dBi, 5dBi, 6dBi, 6dBi RJ45, N Type Female (2), N Type Male (2) Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number A360M
Product Name RF Antennas
Applications LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers