QuWireless RF Antennas A240S

Description
827MHz, 1.95GHz, 2.45GHz, 2.45GHz, 5.35GHz LTE, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.2GHz, 2.4GHz ~ 2.7GHz, 4.7GHz ~ 2.5GHz, 6GHz 2dBi, 2dBi, 4dBi, 6dBi, 7dBi RJ45 Bracket Mount
Datasheet
Description
827MHz, 1.95GHz, 2.45GHz, 2.45GHz, 5.35GHz LTE, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.2GHz, 2.4GHz ~ 2.7GHz, 4.7GHz ~ 2.5GHz, 6GHz 2dBi, 2dBi, 4dBi, 6dBi, 7dBi RJ45 Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - A240S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A240S
RF Antennas A240S
827MHz, 1.95GHz, 2.45GHz, 2.45GHz, 5.35GHz LTE, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.2GHz, 2.4GHz ~ 2.7GHz, 4.7GHz ~ 2.5GHz, 6GHz 2dBi, 2dBi, 4dBi, 6dBi, 7dBi RJ45 Bracket Mount

827MHz, 1.95GHz, 2.45GHz, 2.45GHz, 5.35GHz LTE, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.2GHz, 2.4GHz ~ 2.7GHz, 4.7GHz ~ 2.5GHz, 6GHz 2dBi, 2dBi, 4dBi, 6dBi, 7dBi RJ45 Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number A240S
Product Name RF Antennas
Applications LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers