QuinStar Technology, Inc. Tunable Load QWG

Description
QuinStar Technology’s series QWG tunable loads are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning. The tunable loads consist of a precision tapered waveguide load coupled to a micrometer drive. Repositioning of the sliding load permits determination of a minimum/ maximum VSWR due to the phasing between the VSWR of the load and the VSWR of the unit under test. • Full Waveguide Bandwidth • Frequency 26.5-220 GHz • Precision Micrometer Adjustment
Description
QuinStar Technology’s series QWG tunable loads are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning. The tunable loads consist of a precision tapered waveguide load coupled to a micrometer drive. Repositioning of the sliding load permits determination of a minimum/ maximum VSWR due to the phasing between the VSWR of the load and the VSWR of the unit under test. • Full Waveguide Bandwidth • Frequency 26.5-220 GHz • Precision Micrometer Adjustment

Suppliers

Company
Product
Description
Supplier Links
Tunable Load - QWG - QuinStar Technology, Inc.
Torrance, CA, USA
Tunable Load
QWG
Tunable Load QWG
QuinStar Technology’s series QWG tunable loads are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning. The tunable loads consist of a precision tapered waveguide load coupled to a micrometer drive. Repositioning of the sliding load permits determination of a minimum/ maximum VSWR due to the phasing between the VSWR of the load and the VSWR of the unit under test. • Full Waveguide Bandwidth • Frequency 26.5-220 GHz • Precision Micrometer Adjustment

QuinStar Technology’s series QWG tunable loads are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning.

The tunable loads consist of a precision tapered waveguide load coupled to a micrometer drive. Repositioning of the sliding load permits determination of a minimum/ maximum VSWR due to the phasing between the VSWR of the load and the VSWR of the unit under test.

• Full Waveguide Bandwidth
• Frequency 26.5-220 GHz
• Precision Micrometer Adjustment

Supplier's Site

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QWG
Product Name Tunable Load
Component Type Tunable Load
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1025280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.15 :1
View Details
Broadband Horn Antennas - NDRHA-1000-18000-S - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.00 to 18.00 GHz
VSWR 2.5 :1
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI2262A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
WR-15 High Directivity Waveguide Coupler, 20 dB, 50-75 GHz - C20-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details