QuinStar Technology, Inc. Circular-to-Rectangular Waveguide Transition QWC

Description
QuinStar Technology’s QWC series circular-to-rectangu lar waveguide transitions cover the frequency range of 18 to 220 GHz in ten waveguide bands. The waveguide transitions are used to connect standard rectangular waveguide to circular waveguide with a minimum of loss and reflections. They are available with a variety of flange types to join two components of the same waveguide size which differ in both waveguide aperture size and flange types. The transitions have a wide bandwidth and low VSWR. • 26.5 to 220 GHz • Low VSWR • Minimum Insertion Loss
Datasheet
Description
QuinStar Technology’s QWC series circular-to-rectangu lar waveguide transitions cover the frequency range of 18 to 220 GHz in ten waveguide bands. The waveguide transitions are used to connect standard rectangular waveguide to circular waveguide with a minimum of loss and reflections. They are available with a variety of flange types to join two components of the same waveguide size which differ in both waveguide aperture size and flange types. The transitions have a wide bandwidth and low VSWR. • 26.5 to 220 GHz • Low VSWR • Minimum Insertion Loss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular-to-Rectangular Waveguide Transition - QWC - QuinStar Technology, Inc.
Torrance, CA, USA
Circular-to-Rectangular Waveguide Transition
QWC
Circular-to-Rectangular Waveguide Transition QWC
QuinStar Technology’s QWC series circular-to-rectangu lar waveguide transitions cover the frequency range of 18 to 220 GHz in ten waveguide bands. The waveguide transitions are used to connect standard rectangular waveguide to circular waveguide with a minimum of loss and reflections. They are available with a variety of flange types to join two components of the same waveguide size which differ in both waveguide aperture size and flange types. The transitions have a wide bandwidth and low VSWR. • 26.5 to 220 GHz • Low VSWR • Minimum Insertion Loss

QuinStar Technology’s QWC series circular-to-rectangular waveguide transitions cover the frequency range of 18 to 220 GHz in ten waveguide bands. The waveguide transitions are used to connect standard rectangular waveguide to circular waveguide with a minimum of loss and reflections. They are available with a variety of flange types to join two components of the same waveguide size which differ in both waveguide aperture size and flange types. The transitions have a wide bandwidth and low VSWR.

• 26.5 to 220 GHz
• Low VSWR
• Minimum Insertion Loss

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QWC
Product Name Circular-to-Rectangular Waveguide Transition
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Horn Antennas - NDRHA-700-8000-S - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.70 to 8.00 GHz
VSWR 2 :1
View Details
21.7 to 33GHz WR34 Waveguide Isolator - UIYWI3060B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - N322B0.209 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 15.00 to 22.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details