QuinStar Technology, Inc. Waveguide to Coax Adapter QWA

Description
QuinStar Technology’s QWA series waveguide to coax adapters allow an efficient method of transition from rectangular waveguide to a coaxial connector. Full waveguide band adapters are available from 12.4 to 110 GHz in Ku through W bands. Coaxial connectors include SMA, K, 2.4 mm, V and 1.0 mm connectors as appropriate for the applicable frequency range, with both male and female types. Exceptionally low insertion loss and low VSWR are the key features of this series of adapters. Two mechanical configurations for the interfaces of these adapters are offered: Right Angle and End-Launch. End launch or in-line versions of the adapters are constructed such that the waveguide port and the coaxial connector are in line with each other. These adapters are very compact and useful where right angle adapters are mechanically not suitable. Low Insertion Loss 1mm Adapters Available Full Waveguide Band Operation Frequency Ranges 12.4 to 110 GHz
Datasheet
Description
QuinStar Technology’s QWA series waveguide to coax adapters allow an efficient method of transition from rectangular waveguide to a coaxial connector. Full waveguide band adapters are available from 12.4 to 110 GHz in Ku through W bands. Coaxial connectors include SMA, K, 2.4 mm, V and 1.0 mm connectors as appropriate for the applicable frequency range, with both male and female types. Exceptionally low insertion loss and low VSWR are the key features of this series of adapters. Two mechanical configurations for the interfaces of these adapters are offered: Right Angle and End-Launch. End launch or in-line versions of the adapters are constructed such that the waveguide port and the coaxial connector are in line with each other. These adapters are very compact and useful where right angle adapters are mechanically not suitable. Low Insertion Loss 1mm Adapters Available Full Waveguide Band Operation Frequency Ranges 12.4 to 110 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide to Coax Adapter - QWA - QuinStar Technology, Inc.
Torrance, CA, USA
Waveguide to Coax Adapter
QWA
Waveguide to Coax Adapter QWA
QuinStar Technology’s QWA series waveguide to coax adapters allow an efficient method of transition from rectangular waveguide to a coaxial connector. Full waveguide band adapters are available from 12.4 to 110 GHz in Ku through W bands. Coaxial connectors include SMA, K, 2.4 mm, V and 1.0 mm connectors as appropriate for the applicable frequency range, with both male and female types. Exceptionally low insertion loss and low VSWR are the key features of this series of adapters. Two mechanical configurations for the interfaces of these adapters are offered: Right Angle and End-Launch. End launch or in-line versions of the adapters are constructed such that the waveguide port and the coaxial connector are in line with each other. These adapters are very compact and useful where right angle adapters are mechanically not suitable. Low Insertion Loss 1mm Adapters Available Full Waveguide Band Operation Frequency Ranges 12.4 to 110 GHz

QuinStar Technology’s QWA series waveguide to coax adapters allow an efficient method of transition from rectangular waveguide to a coaxial connector. Full waveguide band adapters are available from 12.4 to 110 GHz in Ku through W bands. Coaxial connectors include SMA, K, 2.4 mm, V and 1.0 mm connectors as appropriate for the applicable frequency range, with both male and female types. Exceptionally low insertion loss and low VSWR are the key features of this series of adapters.

Two mechanical configurations for the interfaces of these adapters are offered: Right Angle and End-Launch. End launch or in-line versions of the adapters are constructed such that the waveguide port and the coaxial connector are in line with each other. These adapters are very compact and useful where right angle adapters are mechanically not suitable.

  • Low Insertion Loss
  • 1mm Adapters Available
  • Full Waveguide Band Operation
  • Frequency Ranges 12.4 to 110 GHz
Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QWA
Product Name Waveguide to Coax Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA330 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 31.80 to 43.00 GHz
VSWR 1.25 :1
View Details
WR430 (BJ22) - Waveguide to Coaxial Adapter - UIYWTCWR430A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 1.72 to 2.61 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - S102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 2.60 to 3.95 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details