QuinStar Technology, Inc. Varactor-Tunable Gunn Oscillator QTV Series

Description
QuinStar Technology’s series QTV varactor-tunable Gunn oscillators cover the frequency range of 18 to 110 GHz in seven waveguide bands. These oscillators combine proprietary cavity design, abrupt or hyper-abrupt tuning varactor diodes and high performance Gunn diodes to produce power in the millimeter wave frequency range. Tuning voltages range from 0 to +20 VDC. The electrical tuning rate may be as high as 50 MHz (20ns per sweep). Each oscillator has an internal low frequency suppression circuit to ensure stable RF oscillation and over-voltage protection. Mechanical tuning in addition to voltage tuning can be offered as an option. Gunn oscillators can be provided with broader tuning ranges, higher power levels, temperature controlled heaters, integral isolators and voltage regulators. These varactor-tunable Gunn oscillators exhibit low AM and FM noise, moderately high output power and wide tuning bandwidth, as well as monotonic tuning characteristics. These characteristics make the oscillator a unique low cost solution for most FM transmitter, local oscillator, AFC loops and phase locked subsystem applications. For many applications, a bias tuned Gunn oscillator is adequate. Please see mechanically-tunable Gunn oscillators (series QTM) and contact QuinStar for more information. • High Output Power • Wide Tuning Bandwidth • Low Phase Noise • Optional Mechanical Tuning Capability
Description
QuinStar Technology’s series QTV varactor-tunable Gunn oscillators cover the frequency range of 18 to 110 GHz in seven waveguide bands. These oscillators combine proprietary cavity design, abrupt or hyper-abrupt tuning varactor diodes and high performance Gunn diodes to produce power in the millimeter wave frequency range. Tuning voltages range from 0 to +20 VDC. The electrical tuning rate may be as high as 50 MHz (20ns per sweep). Each oscillator has an internal low frequency suppression circuit to ensure stable RF oscillation and over-voltage protection. Mechanical tuning in addition to voltage tuning can be offered as an option. Gunn oscillators can be provided with broader tuning ranges, higher power levels, temperature controlled heaters, integral isolators and voltage regulators. These varactor-tunable Gunn oscillators exhibit low AM and FM noise, moderately high output power and wide tuning bandwidth, as well as monotonic tuning characteristics. These characteristics make the oscillator a unique low cost solution for most FM transmitter, local oscillator, AFC loops and phase locked subsystem applications. For many applications, a bias tuned Gunn oscillator is adequate. Please see mechanically-tunable Gunn oscillators (series QTM) and contact QuinStar for more information. • High Output Power • Wide Tuning Bandwidth • Low Phase Noise • Optional Mechanical Tuning Capability

Suppliers

Company
Product
Description
Supplier Links
Varactor-Tunable Gunn Oscillator - QTV Series - QuinStar Technology, Inc.
Torrance, CA, USA
Varactor-Tunable Gunn Oscillator
QTV Series
Varactor-Tunable Gunn Oscillator QTV Series
QuinStar Technology’s series QTV varactor-tunable Gunn oscillators cover the frequency range of 18 to 110 GHz in seven waveguide bands. These oscillators combine proprietary cavity design, abrupt or hyper-abrupt tuning varactor diodes and high performance Gunn diodes to produce power in the millimeter wave frequency range. Tuning voltages range from 0 to +20 VDC. The electrical tuning rate may be as high as 50 MHz (20ns per sweep). Each oscillator has an internal low frequency suppression circuit to ensure stable RF oscillation and over-voltage protection. Mechanical tuning in addition to voltage tuning can be offered as an option. Gunn oscillators can be provided with broader tuning ranges, higher power levels, temperature controlled heaters, integral isolators and voltage regulators. These varactor-tunable Gunn oscillators exhibit low AM and FM noise, moderately high output power and wide tuning bandwidth, as well as monotonic tuning characteristics. These characteristics make the oscillator a unique low cost solution for most FM transmitter, local oscillator, AFC loops and phase locked subsystem applications. For many applications, a bias tuned Gunn oscillator is adequate. Please see mechanically-tunable Gunn oscillators (series QTM) and contact QuinStar for more information. • High Output Power • Wide Tuning Bandwidth • Low Phase Noise • Optional Mechanical Tuning Capability

QuinStar Technology’s series QTV varactor-tunable Gunn oscillators cover the frequency range of 18 to 110 GHz in seven waveguide bands. These oscillators combine proprietary cavity design, abrupt or hyper-abrupt tuning varactor diodes and high performance Gunn diodes to produce power in the millimeter wave frequency range. Tuning voltages range from 0 to +20 VDC. The electrical tuning rate may be as high as 50 MHz (20ns per sweep).

Each oscillator has an internal low frequency suppression circuit to ensure stable RF oscillation and over-voltage protection. Mechanical tuning in addition to voltage tuning can be offered as an option. Gunn oscillators can be provided with broader tuning ranges, higher power levels, temperature controlled heaters, integral isolators and voltage regulators.

These varactor-tunable Gunn oscillators exhibit low AM and FM noise, moderately high output power and wide tuning bandwidth, as well as monotonic tuning characteristics. These characteristics make the oscillator a unique low cost solution for most FM transmitter, local oscillator, AFC loops and phase locked subsystem applications.

For many applications, a bias tuned Gunn oscillator is adequate. Please see mechanically-tunable Gunn oscillators (series QTM) and contact QuinStar for more information.

• High Output Power
• Wide Tuning Bandwidth
• Low Phase Noise
• Optional Mechanical Tuning Capability

Supplier's Site

Technical Specifications

  QuinStar Technology, Inc.
Product Category Oscillators
Product Number QTV Series
Product Name Varactor-Tunable Gunn Oscillator
Package / Form Factor Waveguide Assembly
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 296-LMK6CE15625DDLFRTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-036-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details