QuinStar Technology, Inc. Mechanically-Tunable Gunn Oscillator QTM Series

Description
QuinStar Technology’s QTM series of mechanically-tunable Gunn oscillators cover the frequency range of 18 to 150 GHz in nine waveguide bands. They combine a high-Q resonant circuit with either a GaAs or InP Gunn diode. Typically, InP diodes are used for high-power applications at the higher frequencies. Each oscillator has an internal low-frequency bias circuit with an oscillation suppression network and over-voltage protection. Standard units are rated over 0 to +50° C operating temperature and incorporate a screw tuner with a reliable self-locking feature. Gunn oscillators can be provided with broader tuning ranges, higher power levels, micrometer tuners, temperature controlled heaters, integral isolators, voltage regulators, modulators and injection-locking capability. If higher power is required, QuinStar can provide an amplified version of the oscillators using power amplifiers. Series QTM oscillators provide a small bias tuning of operating frequency. Often, bias tuning can be used in place of varactor-tuning (series QTV). Phase-locked oscillators (Series QPL) are also available. • High Output Power • Good Frequency Stability • Low AM and FM Noise
Datasheet
Description
QuinStar Technology’s QTM series of mechanically-tunable Gunn oscillators cover the frequency range of 18 to 150 GHz in nine waveguide bands. They combine a high-Q resonant circuit with either a GaAs or InP Gunn diode. Typically, InP diodes are used for high-power applications at the higher frequencies. Each oscillator has an internal low-frequency bias circuit with an oscillation suppression network and over-voltage protection. Standard units are rated over 0 to +50° C operating temperature and incorporate a screw tuner with a reliable self-locking feature. Gunn oscillators can be provided with broader tuning ranges, higher power levels, micrometer tuners, temperature controlled heaters, integral isolators, voltage regulators, modulators and injection-locking capability. If higher power is required, QuinStar can provide an amplified version of the oscillators using power amplifiers. Series QTM oscillators provide a small bias tuning of operating frequency. Often, bias tuning can be used in place of varactor-tuning (series QTV). Phase-locked oscillators (Series QPL) are also available. • High Output Power • Good Frequency Stability • Low AM and FM Noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanically-Tunable Gunn Oscillator - QTM Series - QuinStar Technology, Inc.
Torrance, CA, USA
Mechanically-Tunable Gunn Oscillator
QTM Series
Mechanically-Tunable Gunn Oscillator QTM Series
QuinStar Technology’s QTM series of mechanically-tunable Gunn oscillators cover the frequency range of 18 to 150 GHz in nine waveguide bands. They combine a high-Q resonant circuit with either a GaAs or InP Gunn diode. Typically, InP diodes are used for high-power applications at the higher frequencies. Each oscillator has an internal low-frequency bias circuit with an oscillation suppression network and over-voltage protection. Standard units are rated over 0 to +50° C operating temperature and incorporate a screw tuner with a reliable self-locking feature. Gunn oscillators can be provided with broader tuning ranges, higher power levels, micrometer tuners, temperature controlled heaters, integral isolators, voltage regulators, modulators and injection-locking capability. If higher power is required, QuinStar can provide an amplified version of the oscillators using power amplifiers. Series QTM oscillators provide a small bias tuning of operating frequency. Often, bias tuning can be used in place of varactor-tuning (series QTV). Phase-locked oscillators (Series QPL) are also available. • High Output Power • Good Frequency Stability • Low AM and FM Noise

QuinStar Technology’s QTM series of mechanically-tunable Gunn oscillators cover the frequency range of 18 to 150 GHz in nine waveguide bands. They combine a high-Q resonant circuit with either a GaAs or InP Gunn diode. Typically, InP diodes are used for high-power applications at the higher frequencies. Each oscillator has an internal low-frequency bias circuit with an oscillation suppression network and over-voltage protection. Standard units are rated over 0 to +50° C operating temperature and incorporate a screw tuner with a reliable self-locking feature. Gunn oscillators can be provided with broader tuning ranges, higher power levels, micrometer tuners, temperature controlled heaters, integral isolators, voltage regulators, modulators and injection-locking capability. If higher power is required,

QuinStar can provide an amplified version of the oscillators using power amplifiers.
Series QTM oscillators provide a small bias tuning of operating frequency. Often, bias tuning can be used in place of varactor-tuning (series QTV). Phase-locked oscillators (Series QPL) are also available.

• High Output Power
• Good Frequency Stability
• Low AM and FM Noise

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category Oscillators
Product Number QTM Series
Product Name Mechanically-Tunable Gunn Oscillator
Package / Form Factor Waveguide Assembly
Unlock Full Specs
to access all available technical data

Similar Products

SN74S124 Dual Voltage-Controlled Oscillators - SN74S124N - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510BAA250M000BAGR - Richardson RFPD
Specs
Frequency 250 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers