QuinStar Technology, Inc. Microwave Broadband Power Amplifier QPJ Series

Description
QuinStar Technology’s series QPJ power amplifiers offer state of the art power performance in the 0.5-18 GHz frequency range. A wide range of gain values is offered for significantly high power output levels. These amplifiers offer gain in the 10-50 dB range, with output power from 23-40 dBm available. The baseline amplifier is provided with coaxial input/output ports. • 0.5-18 GHz Coverage • Wide Range of Gain & Output Power Options • Compact Package
Datasheet
Description
QuinStar Technology’s series QPJ power amplifiers offer state of the art power performance in the 0.5-18 GHz frequency range. A wide range of gain values is offered for significantly high power output levels. These amplifiers offer gain in the 10-50 dB range, with output power from 23-40 dBm available. The baseline amplifier is provided with coaxial input/output ports. • 0.5-18 GHz Coverage • Wide Range of Gain & Output Power Options • Compact Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microwave Broadband Power Amplifier - QPJ Series - QuinStar Technology, Inc.
Torrance, CA, USA
Microwave Broadband Power Amplifier
QPJ Series
Microwave Broadband Power Amplifier QPJ Series
QuinStar Technology’s series QPJ power amplifiers offer state of the art power performance in the 0.5-18 GHz frequency range. A wide range of gain values is offered for significantly high power output levels. These amplifiers offer gain in the 10-50 dB range, with output power from 23-40 dBm available. The baseline amplifier is provided with coaxial input/output ports. • 0.5-18 GHz Coverage • Wide Range of Gain & Output Power Options • Compact Package

QuinStar Technology’s series QPJ power amplifiers offer state of the art power performance in the 0.5-18 GHz frequency range. A wide range of gain values is offered for significantly high power output levels. These amplifiers offer gain in the 10-50 dB range, with output power from 23-40 dBm available. The baseline amplifier is provided with coaxial input/output ports.

• 0.5-18 GHz Coverage
• Wide Range of Gain & Output Power Options
• Compact Package

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Amplifiers
Product Number QPJ Series
Product Name Microwave Broadband Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 10 dB
Maximum Gain 50 dB
Output Power 23 to 40 dBm
Unlock Full Specs
to access all available technical data

Similar Products

DC - 5000 MHz Cascadable SiGe HBT Amplifier - QPA0363A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 5000 MHz
View Details
Low Noise Amplifier Systems - NLAS-1000-5000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 5000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details