QuinStar Technology, Inc. Precision Crossguide Coupler QJC

Description
QuinStar Technology’s QJC series of compact precision crossguide directional couplers cover the frequency range of 18 to 170 GHz in nine waveguide bands. Three-and four-port configurations are available for standard models with midband nominal coupling values of 20, 30 and 40 dB. Other coupling values are available as custom products. Crossguide couplers are ideal devices for sampling or inserting RF energy in a waveguide transmission line without affecting the transmitting signal. Typical applications include frequency monitoring, power sampling and built-in testing. The crossguide type of directional coupler has the advantage of lower insertion loss, smaller size and lower cost when compared to broadwall directional couplers. QuinStar can provide custom configurations and application-specific interfaces to suit unique needs. • Compact Size • Low Insertion Loss • Excellent Coupling Accuracy and Good Directivity
Datasheet
Description
QuinStar Technology’s QJC series of compact precision crossguide directional couplers cover the frequency range of 18 to 170 GHz in nine waveguide bands. Three-and four-port configurations are available for standard models with midband nominal coupling values of 20, 30 and 40 dB. Other coupling values are available as custom products. Crossguide couplers are ideal devices for sampling or inserting RF energy in a waveguide transmission line without affecting the transmitting signal. Typical applications include frequency monitoring, power sampling and built-in testing. The crossguide type of directional coupler has the advantage of lower insertion loss, smaller size and lower cost when compared to broadwall directional couplers. QuinStar can provide custom configurations and application-specific interfaces to suit unique needs. • Compact Size • Low Insertion Loss • Excellent Coupling Accuracy and Good Directivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Crossguide Coupler - QJC - QuinStar Technology, Inc.
Torrance, CA, USA
Precision Crossguide Coupler
QJC
Precision Crossguide Coupler QJC
QuinStar Technology’s QJC series of compact precision crossguide directional couplers cover the frequency range of 18 to 170 GHz in nine waveguide bands. Three-and four-port configurations are available for standard models with midband nominal coupling values of 20, 30 and 40 dB. Other coupling values are available as custom products. Crossguide couplers are ideal devices for sampling or inserting RF energy in a waveguide transmission line without affecting the transmitting signal. Typical applications include frequency monitoring, power sampling and built-in testing. The crossguide type of directional coupler has the advantage of lower insertion loss, smaller size and lower cost when compared to broadwall directional couplers. QuinStar can provide custom configurations and application-specific interfaces to suit unique needs. • Compact Size • Low Insertion Loss • Excellent Coupling Accuracy and Good Directivity

QuinStar Technology’s QJC series of compact precision crossguide directional couplers cover the frequency range of 18 to 170 GHz in nine waveguide bands. Three-and four-port configurations are available for standard models with midband nominal coupling values of 20, 30 and 40 dB. Other coupling values are available as custom products. Crossguide couplers are ideal devices for sampling or inserting RF energy in a waveguide transmission line without affecting the transmitting signal. Typical applications include frequency monitoring, power sampling and built-in testing. The crossguide type of directional coupler has the advantage of lower insertion loss, smaller size and lower cost when compared to broadwall directional couplers. QuinStar can provide custom configurations and application-specific interfaces to suit unique needs.


• Compact Size
• Low Insertion Loss
• Excellent Coupling Accuracy and Good Directivity

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QJC
Product Name Precision Crossguide Coupler
Component Type Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
PD20-1000WG, WR-10 Waveguide Power Divider - PD20-1000WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details
Dual Junction Coaxial Circulator - 5o13683404 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.2 :1
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details