QuinStar Technology, Inc. Precision Bi-Directional Coupler QJB

Description
QuinStar Technology offers QJB and QJD series Precision Bi-directional and Dual-directional High Directivity Couplers, which cover a frequency range of 18 to 220 GHz in twelve waveguide bands. Coupling values of 10, 20, 30 and 40 dB are available. In a dual directional coupler, the forward and reverse coupling values can be made different. The units are designed with a rugged split-block mechanical structure for long-lasting durability to maintain the precision coupling values. The bi- and dual-directional precision high directivity couplers are ideal devices in the applications of simultaneously testing, sampling or monitoring signals in both directions of the main arm of the coupler. Examples include instrumentation for incident and return signal measurement such as radar transmitted/reflecte d signal monitoring, etc. • Fullband Coverage • High Directivity • Excellent Coupling Flatness • Low Return Loss
Datasheet
Description
QuinStar Technology offers QJB and QJD series Precision Bi-directional and Dual-directional High Directivity Couplers, which cover a frequency range of 18 to 220 GHz in twelve waveguide bands. Coupling values of 10, 20, 30 and 40 dB are available. In a dual directional coupler, the forward and reverse coupling values can be made different. The units are designed with a rugged split-block mechanical structure for long-lasting durability to maintain the precision coupling values. The bi- and dual-directional precision high directivity couplers are ideal devices in the applications of simultaneously testing, sampling or monitoring signals in both directions of the main arm of the coupler. Examples include instrumentation for incident and return signal measurement such as radar transmitted/reflecte d signal monitoring, etc. • Fullband Coverage • High Directivity • Excellent Coupling Flatness • Low Return Loss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Bi-Directional Coupler - QJB - QuinStar Technology, Inc.
Torrance, CA, USA
Precision Bi-Directional Coupler
QJB
Precision Bi-Directional Coupler QJB
QuinStar Technology offers QJB and QJD series Precision Bi-directional and Dual-directional High Directivity Couplers, which cover a frequency range of 18 to 220 GHz in twelve waveguide bands. Coupling values of 10, 20, 30 and 40 dB are available. In a dual directional coupler, the forward and reverse coupling values can be made different. The units are designed with a rugged split-block mechanical structure for long-lasting durability to maintain the precision coupling values. The bi- and dual-directional precision high directivity couplers are ideal devices in the applications of simultaneously testing, sampling or monitoring signals in both directions of the main arm of the coupler. Examples include instrumentation for incident and return signal measurement such as radar transmitted/reflecte d signal monitoring, etc. • Fullband Coverage • High Directivity • Excellent Coupling Flatness • Low Return Loss

QuinStar Technology offers QJB and QJD series Precision Bi-directional and Dual-directional High Directivity Couplers, which cover a frequency range of 18 to 220 GHz in twelve waveguide bands. Coupling values of 10, 20, 30 and 40 dB are available. In a dual directional coupler, the forward and reverse coupling values can be made different. The units are designed with a rugged split-block mechanical structure for long-lasting durability to maintain the precision coupling values. The bi- and dual-directional precision high directivity couplers are ideal devices in the applications of simultaneously testing, sampling or monitoring signals in both directions of the main arm of the coupler. Examples include instrumentation for incident and return signal measurement such as radar transmitted/reflected signal monitoring, etc.

• Fullband Coverage
• High Directivity
• Excellent Coupling Flatness
• Low Return Loss

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QJB
Product Name Precision Bi-Directional Coupler
Component Type Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
Drop in Isolator - 5o0119250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-582 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.60 to 3.95 GHz
View Details
MW Waveguide Loads -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
Operating Frequency 1.00 to 52.00 GHz
View Details