QuinStar Technology, Inc. Millimeter-Wave General Purpose Amplifier QGN Series

Description
QuinStar Technology’s series QGN amplifiers are ideally suited for most common applications requiring high RF gain over a relatively narrow bandwidth. The amplifiers are offered with nominal gains of 20 to 50 dB typically, and nominal output power of 10-20 dBm, across their entire operating frequency range. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Appropriate waveguide input and/or output ports are offered for the entire range from 18 to 110 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. A wide range of optional features is available for these amplifiers. • 18-110 GHz Coverage • Wide Range of Frequency and Gain Options • Choice of Packages & Interfaces
Datasheet
Description
QuinStar Technology’s series QGN amplifiers are ideally suited for most common applications requiring high RF gain over a relatively narrow bandwidth. The amplifiers are offered with nominal gains of 20 to 50 dB typically, and nominal output power of 10-20 dBm, across their entire operating frequency range. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Appropriate waveguide input and/or output ports are offered for the entire range from 18 to 110 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. A wide range of optional features is available for these amplifiers. • 18-110 GHz Coverage • Wide Range of Frequency and Gain Options • Choice of Packages & Interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millimeter-Wave General Purpose Amplifier - QGN Series - QuinStar Technology, Inc.
Torrance, CA, USA
Millimeter-Wave General Purpose Amplifier
QGN Series
Millimeter-Wave General Purpose Amplifier QGN Series
QuinStar Technology’s series QGN amplifiers are ideally suited for most common applications requiring high RF gain over a relatively narrow bandwidth. The amplifiers are offered with nominal gains of 20 to 50 dB typically, and nominal output power of 10-20 dBm, across their entire operating frequency range. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Appropriate waveguide input and/or output ports are offered for the entire range from 18 to 110 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. A wide range of optional features is available for these amplifiers. • 18-110 GHz Coverage • Wide Range of Frequency and Gain Options • Choice of Packages & Interfaces

QuinStar Technology’s series QGN amplifiers are ideally suited for most common applications requiring high RF gain over a relatively narrow bandwidth. The amplifiers are offered with nominal gains of 20 to 50 dB typically, and nominal output power of 10-20 dBm, across their entire operating frequency range.

The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Appropriate waveguide input and/or output ports are offered for the entire range from 18 to 110 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. A wide range of optional features is available for these amplifiers.

• 18-110 GHz Coverage
• Wide Range of Frequency and Gain Options
• Choice of Packages & Interfaces

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Amplifiers
Product Number QGN Series
Product Name Millimeter-Wave General Purpose Amplifier
Amplifier Type General Purpose
Frequency Range 18000 to 110000 MHz
Minimum Gain 12 dB
Maximum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details