QuinStar Technology, Inc. Waveguide Flange QFF

Description
QuinStar series QFF precision machined waveguide flanges are offered for virtually any waveguide size and flange style in 12.4 to 220 GHz range covering waveguide bands WR-62 (KU) to WR-5 (G-band). Flanges with choke and O-ring groove are also available. All flanges are available in brass, aluminum or copper as material. Special flanges can be designed and manufactured as custom products.
Description
QuinStar series QFF precision machined waveguide flanges are offered for virtually any waveguide size and flange style in 12.4 to 220 GHz range covering waveguide bands WR-62 (KU) to WR-5 (G-band). Flanges with choke and O-ring groove are also available. All flanges are available in brass, aluminum or copper as material. Special flanges can be designed and manufactured as custom products.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Flange - QFF - QuinStar Technology, Inc.
Torrance, CA, USA
Waveguide Flange
QFF
Waveguide Flange QFF
QuinStar series QFF precision machined waveguide flanges are offered for virtually any waveguide size and flange style in 12.4 to 220 GHz range covering waveguide bands WR-62 (KU) to WR-5 (G-band). Flanges with choke and O-ring groove are also available. All flanges are available in brass, aluminum or copper as material. Special flanges can be designed and manufactured as custom products.

QuinStar series QFF precision machined waveguide flanges are offered for virtually any waveguide size and flange style in 12.4 to 220 GHz range covering waveguide bands WR-62 (KU) to WR-5 (G-band). Flanges with choke and O-ring groove are also available. All flanges are available in brass, aluminum or copper as material. Special flanges can be designed and manufactured as custom products.

Supplier's Site

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QFF
Product Name Waveguide Flange
Component Type RF Waveguides Flanges
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0119190 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn Antennas - NRHA770 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.96 to 1.46 GHz
VSWR 1.4 :1
View Details
50 to 60GHz Fullband WR15 Waveguide Isolator - UIYWI2128A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 50.00 to 60.00 GHz
VSWR 1.4 :1
View Details
WR-15 High Directivity Waveguide Coupler, 20 dB, 50-75 GHz - C20-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details