QuinStar Technology, Inc. General Purpose Waveguide Directional Coupler QDC

Description
QuinStar products QDC series broadband directional couplers are multi-hole waveguide couplers. The QDC series couplers are offered in 7 waveguide sizes from 18.0 to 110 GHz. Nominal coupling of 10 dB, 20 dB, 30 dB, and 40 dB are offered as standard products. Two different mechanical configurations or outlines are offered for these waveguide couplers- one with E-plane bend and the other with H-plane bend in the coupled port to suit the physical layout of all applications or test set requirements. QuinStar also offers Series QJR and QJB/QJD Precision Directional Couplers in rectangular block geometry. • Broadband • Low VSWR • High Directivity • Minimum Coupling Variation with Frequency
Datasheet
Description
QuinStar products QDC series broadband directional couplers are multi-hole waveguide couplers. The QDC series couplers are offered in 7 waveguide sizes from 18.0 to 110 GHz. Nominal coupling of 10 dB, 20 dB, 30 dB, and 40 dB are offered as standard products. Two different mechanical configurations or outlines are offered for these waveguide couplers- one with E-plane bend and the other with H-plane bend in the coupled port to suit the physical layout of all applications or test set requirements. QuinStar also offers Series QJR and QJB/QJD Precision Directional Couplers in rectangular block geometry. • Broadband • Low VSWR • High Directivity • Minimum Coupling Variation with Frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Waveguide Directional Coupler - QDC - QuinStar Technology, Inc.
Torrance, CA, USA
General Purpose Waveguide Directional Coupler
QDC
General Purpose Waveguide Directional Coupler QDC
QuinStar products QDC series broadband directional couplers are multi-hole waveguide couplers. The QDC series couplers are offered in 7 waveguide sizes from 18.0 to 110 GHz. Nominal coupling of 10 dB, 20 dB, 30 dB, and 40 dB are offered as standard products. Two different mechanical configurations or outlines are offered for these waveguide couplers- one with E-plane bend and the other with H-plane bend in the coupled port to suit the physical layout of all applications or test set requirements. QuinStar also offers Series QJR and QJB/QJD Precision Directional Couplers in rectangular block geometry. • Broadband • Low VSWR • High Directivity • Minimum Coupling Variation with Frequency

QuinStar products QDC series broadband directional couplers are multi-hole waveguide couplers. The QDC series couplers are offered in 7 waveguide sizes from 18.0 to 110 GHz. Nominal coupling of 10 dB, 20 dB, 30 dB, and 40 dB are offered as standard products. Two different mechanical configurations or outlines are offered for these waveguide couplers- one with E-plane bend and the other with H-plane bend in the coupled port to suit the physical layout of all applications or test set requirements.

QuinStar also offers Series QJR and QJB/QJD Precision Directional Couplers in rectangular block geometry.

• Broadband
• Low VSWR
• High Directivity
• Minimum Coupling Variation with Frequency

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QDC
Product Name General Purpose Waveguide Directional Coupler
Component Type Coupler
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12GHz Fullband WR90 Waveguide Circulator - UIYWC4853B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - C103C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 5.85 to 8.20 GHz
View Details
Dual Junction Coaxial Circulator - 5o13422204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Connectorized WR10, Low Noise, Medium Power Amplifier, 75 GHz to 110 GHz, 50Ω - WVA-751103LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 75.00 to 110.00 GHz
View Details