QuinStar Technology, Inc. Dial Type Level Set Attenuator QDA

Description
QuinStar Technology’s QDA and QDP series Level Set Attenuators and Phase Shifters operate over the full waveguide band, and are offered in 7 waveguide bands covering the frequency range of 18 to 110 GHz. These adjustable level-set attenuators and variable phase shifters are driven by a mechanically stable, multi-turn miniature dial knob to allow accurate and repeatable setting of attenuation and phase shift. The locking feature of the dial allows reliable operation when used in laboratory test setup, subsystems and instruments. The dial can be calibrated at a specified frequency, if desired. These adjustable components offer broadband performance. • Broadband Operation • 0 to 25 dB Attenuation Range • Mechanically Stable, Lockable • High resolution
Datasheet
Description
QuinStar Technology’s QDA and QDP series Level Set Attenuators and Phase Shifters operate over the full waveguide band, and are offered in 7 waveguide bands covering the frequency range of 18 to 110 GHz. These adjustable level-set attenuators and variable phase shifters are driven by a mechanically stable, multi-turn miniature dial knob to allow accurate and repeatable setting of attenuation and phase shift. The locking feature of the dial allows reliable operation when used in laboratory test setup, subsystems and instruments. The dial can be calibrated at a specified frequency, if desired. These adjustable components offer broadband performance. • Broadband Operation • 0 to 25 dB Attenuation Range • Mechanically Stable, Lockable • High resolution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dial Type Level Set Attenuator - QDA - QuinStar Technology, Inc.
Torrance, CA, USA
Dial Type Level Set Attenuator
QDA
Dial Type Level Set Attenuator QDA
QuinStar Technology’s QDA and QDP series Level Set Attenuators and Phase Shifters operate over the full waveguide band, and are offered in 7 waveguide bands covering the frequency range of 18 to 110 GHz. These adjustable level-set attenuators and variable phase shifters are driven by a mechanically stable, multi-turn miniature dial knob to allow accurate and repeatable setting of attenuation and phase shift. The locking feature of the dial allows reliable operation when used in laboratory test setup, subsystems and instruments. The dial can be calibrated at a specified frequency, if desired. These adjustable components offer broadband performance. • Broadband Operation • 0 to 25 dB Attenuation Range • Mechanically Stable, Lockable • High resolution

QuinStar Technology’s QDA and QDP series Level Set Attenuators and Phase Shifters operate over the full waveguide band, and are offered in 7 waveguide bands covering the frequency range of 18 to 110 GHz. These adjustable level-set attenuators and variable phase shifters are driven by a mechanically stable, multi-turn miniature dial knob to allow accurate and repeatable setting of attenuation and phase shift. The locking feature of the dial allows reliable operation when used in laboratory test setup, subsystems and instruments. The dial can be calibrated at a specified frequency, if desired. These adjustable components offer broadband performance.

• Broadband Operation
• 0 to 25 dB Attenuation Range
• Mechanically Stable, Lockable
• High resolution

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QDA
Product Name Dial Type Level Set Attenuator
Component Type Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA140 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 13.40 to 18.40 GHz
VSWR 1.25 :1
View Details
WR112 (BJ84) - Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - X322B0.382 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details