QuinStar Technology, Inc. Cryogenic Isolator QCI Series

Description
QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and Systems. These products have internal magnetic shielding. However, an external magnetic shield is optionally available to augment the standard internal shielding to preserve the electrical characteristics while operating in a stronger magnetic field. When connected with cryogenic amplifiers, the DC bias to the amplifier may be provided using the termination of the isolator. Consult QuinStar if planning to use this option. Typical applications for these devices include radio astronomy, satellite earth stations, radiometers and electron spin resonance measurement systems. • Broad Bandwidth • High Isolation, Low Insertion Loss • Low VSWR • Magnetic Shielding available
Datasheet
Description
QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and Systems. These products have internal magnetic shielding. However, an external magnetic shield is optionally available to augment the standard internal shielding to preserve the electrical characteristics while operating in a stronger magnetic field. When connected with cryogenic amplifiers, the DC bias to the amplifier may be provided using the termination of the isolator. Consult QuinStar if planning to use this option. Typical applications for these devices include radio astronomy, satellite earth stations, radiometers and electron spin resonance measurement systems. • Broad Bandwidth • High Isolation, Low Insertion Loss • Low VSWR • Magnetic Shielding available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Isolator - QCI Series - QuinStar Technology, Inc.
Torrance, CA, USA
Cryogenic Isolator
QCI Series
Cryogenic Isolator QCI Series
QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and Systems. These products have internal magnetic shielding. However, an external magnetic shield is optionally available to augment the standard internal shielding to preserve the electrical characteristics while operating in a stronger magnetic field. When connected with cryogenic amplifiers, the DC bias to the amplifier may be provided using the termination of the isolator. Consult QuinStar if planning to use this option. Typical applications for these devices include radio astronomy, satellite earth stations, radiometers and electron spin resonance measurement systems. • Broad Bandwidth • High Isolation, Low Insertion Loss • Low VSWR • Magnetic Shielding available

QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and Systems. These products have internal magnetic shielding. However, an external magnetic shield is optionally available to augment the standard internal shielding to preserve the electrical characteristics while operating in a stronger magnetic field. When connected with cryogenic amplifiers, the DC bias to the amplifier may be provided using the termination of the isolator. Consult QuinStar if planning to use this option.

Typical applications for these devices include radio astronomy, satellite earth stations, radiometers and electron spin resonance measurement systems.

• Broad Bandwidth
• High Isolation, Low Insertion Loss
• Low VSWR
• Magnetic Shielding available

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QCI Series
Product Name Cryogenic Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o118151 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
Conical Horn Antennas - NCHA660 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 63.50 to 87.20 GHz
VSWR 1.25 :1
View Details