QuinStar Technology, Inc. Cryogenic Amplifiers and System QCA Series

Description
Typical applications for these devices include radio astronomy, quantum computers, satellite earth stations, radiometers and electron spin resonance measurement systems. • Broad Bandwidth • High Isolation, Low Insertion Loss • Low VSWR • Magnetically Shielded
Datasheet
Description
Typical applications for these devices include radio astronomy, quantum computers, satellite earth stations, radiometers and electron spin resonance measurement systems. • Broad Bandwidth • High Isolation, Low Insertion Loss • Low VSWR • Magnetically Shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Amplifiers and System - QCA Series - QuinStar Technology, Inc.
Torrance, CA, USA
Cryogenic Amplifiers and System
QCA Series
Cryogenic Amplifiers and System QCA Series
Typical applications for these devices include radio astronomy, quantum computers, satellite earth stations, radiometers and electron spin resonance measurement systems. • Broad Bandwidth • High Isolation, Low Insertion Loss • Low VSWR • Magnetically Shielded

Typical applications for these devices include radio astronomy, quantum computers, satellite earth stations, radiometers and electron spin resonance measurement systems.

• Broad Bandwidth
• High Isolation, Low Insertion Loss
• Low VSWR
• Magnetically Shielded

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Amplifiers
Product Number QCA Series
Product Name Cryogenic Amplifiers and System
Amplifier Type Power Amplifier
Frequency Range 1300 to 18000 MHz
Minimum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

ADM-5931CH, Broadband Distributed Amplifier - ADM-5931CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 28000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-12000-40000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 2312-D10040250GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details