QuinStar Technology, Inc. Micrometer Type Level Set Attenuator QAL

Description
QuinStar Technology’s QAL series level set attenuators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The level set attenuators incorporate a micrometer which enables very fine and repeatable adjustments to be made. They are fabricated using a straight waveguide section into which is placed a lossy material for the attenuators. Operating characteristics are relatively constant over full waveguide bandwidths. • Broadband Operation • 0-30 dB Variable Attenuation • Micrometer Control
Datasheet
Description
QuinStar Technology’s QAL series level set attenuators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The level set attenuators incorporate a micrometer which enables very fine and repeatable adjustments to be made. They are fabricated using a straight waveguide section into which is placed a lossy material for the attenuators. Operating characteristics are relatively constant over full waveguide bandwidths. • Broadband Operation • 0-30 dB Variable Attenuation • Micrometer Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micrometer Type Level Set Attenuator - QAL - QuinStar Technology, Inc.
Torrance, CA, USA
Micrometer Type Level Set Attenuator
QAL
Micrometer Type Level Set Attenuator QAL
QuinStar Technology’s QAL series level set attenuators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The level set attenuators incorporate a micrometer which enables very fine and repeatable adjustments to be made. They are fabricated using a straight waveguide section into which is placed a lossy material for the attenuators. Operating characteristics are relatively constant over full waveguide bandwidths. • Broadband Operation • 0-30 dB Variable Attenuation • Micrometer Control

QuinStar Technology’s QAL series level set attenuators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The level set attenuators incorporate a micrometer which enables very fine and repeatable adjustments to be made. They are fabricated using a straight waveguide section into which is placed a lossy material for the attenuators. Operating characteristics are relatively constant over full waveguide bandwidths.

• Broadband Operation
• 0-30 dB Variable Attenuation
• Micrometer Control

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QAL
Product Name Micrometer Type Level Set Attenuator
Component Type Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA510 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.45 to 2.20 GHz
VSWR 1.4 :1
View Details
26.5 to 40GHz Fullband WR28 Waveguide Circulator - UIYWC2225A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
VNA Calibration Standard - F322B0.641 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 4.90 to 7.50 GHz
View Details
Connectorized WR10, Low Noise, Medium Power Amplifier, 75 GHz to 110 GHz, 50Ω - WVA-751103LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 75.00 to 110.00 GHz
View Details