Quiktron, Inc. Q-Series™ 12-Panel Wallmount Box WS3-QTR

Description
Featuring a guaranteed-for-life, 100% heavy duty steel construction, this wallmount enclosure secures 12 breakout modules in the horizontal or zone distribution areas. It features a low profile that requires little wall space, as well as a large routing space for accessible patch cabling entrance. Top and bottom grommet holes provide easy entrance for the horizontal trunk cables. Incorporated spool rings can secure and store excess cable lengths with a safe bend radius. An easy access front latching door with knockouts is provided for optional locks.
Description
Featuring a guaranteed-for-life, 100% heavy duty steel construction, this wallmount enclosure secures 12 breakout modules in the horizontal or zone distribution areas. It features a low profile that requires little wall space, as well as a large routing space for accessible patch cabling entrance. Top and bottom grommet holes provide easy entrance for the horizontal trunk cables. Incorporated spool rings can secure and store excess cable lengths with a safe bend radius. An easy access front latching door with knockouts is provided for optional locks.

Suppliers

Company
Product
Description
Supplier Links
Q-Series™ 12-Panel Wallmount Box - WS3-QTR - Quiktron, Inc.
Albia, IA, USA
Q-Series™ 12-Panel Wallmount Box
WS3-QTR
Q-Series™ 12-Panel Wallmount Box WS3-QTR
Featuring a guaranteed-for-life, 100% heavy duty steel construction, this wallmount enclosure secures 12 breakout modules in the horizontal or zone distribution areas. It features a low profile that requires little wall space, as well as a large routing space for accessible patch cabling entrance. Top and bottom grommet holes provide easy entrance for the horizontal trunk cables. Incorporated spool rings can secure and store excess cable lengths with a safe bend radius. An easy access front latching door with knockouts is provided for optional locks.

Featuring a guaranteed-for-life, 100% heavy duty steel construction, this wallmount enclosure secures 12 breakout modules in the horizontal or zone distribution areas. It features a low profile that requires little wall space, as well as a large routing space for accessible patch cabling entrance. Top and bottom grommet holes provide easy entrance for the horizontal trunk cables. Incorporated spool rings can secure and store excess cable lengths with a safe bend radius. An easy access front latching door with knockouts is provided for optional locks.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Industrial Enclosures
Product Number WS3-QTR
Product Name Q-Series™ 12-Panel Wallmount Box
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 111-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2586 - Newark, An Avnet Company
Specs
Length 0.8661 inch (22 mm)
Width 2.95 inch (75 mm)
Depth 3.94 inch (100 mm)
View Details