Quiktron, Inc. Q-Series™ 2u 6-Panel Rackmount Fiber Optic Enclosure RS2-QTR

Description
Made from rugged, heavy duty steel, this rugged rackmount enclosure securely houses 6 pre-terminated MTP modules or adapter panels in the 2u configuration. It features a smoked Plastic front door, and a steel rear door for easy access; it also incorporates spool rings for securing and storing excess cable lengths with safe bend radius. The top panels can also be removed for additional access, and are equipped with additional rear knockouts for horizontal cabling entrances. Rectangular cable holders are also provided for dressing the patch cables in the front of the unit behind the front door. The rackmount ears can also be adjusted to 3 different lengths from front to rear for even more flexibility. Each side has large grommet openings for safe horizontal cable routing. Guaranteed for life, each enclosure is designed to be installed in racks or cabinets supporting 19in or 23in rails. Each enclosure is shipped with an accessory pack that includes mounting screws, cable ties for cable management and a cable ID label for the installed cables.
Description
Made from rugged, heavy duty steel, this rugged rackmount enclosure securely houses 6 pre-terminated MTP modules or adapter panels in the 2u configuration. It features a smoked Plastic front door, and a steel rear door for easy access; it also incorporates spool rings for securing and storing excess cable lengths with safe bend radius. The top panels can also be removed for additional access, and are equipped with additional rear knockouts for horizontal cabling entrances. Rectangular cable holders are also provided for dressing the patch cables in the front of the unit behind the front door. The rackmount ears can also be adjusted to 3 different lengths from front to rear for even more flexibility. Each side has large grommet openings for safe horizontal cable routing. Guaranteed for life, each enclosure is designed to be installed in racks or cabinets supporting 19in or 23in rails. Each enclosure is shipped with an accessory pack that includes mounting screws, cable ties for cable management and a cable ID label for the installed cables.

Suppliers

Company
Product
Description
Supplier Links
Q-Series™ 2u 6-Panel Rackmount Fiber Optic Enclosure - RS2-QTR - Quiktron, Inc.
Albia, IA, USA
Q-Series™ 2u 6-Panel Rackmount Fiber Optic Enclosure
RS2-QTR
Q-Series™ 2u 6-Panel Rackmount Fiber Optic Enclosure RS2-QTR
Made from rugged, heavy duty steel, this rugged rackmount enclosure securely houses 6 pre-terminated MTP modules or adapter panels in the 2u configuration. It features a smoked Plastic front door, and a steel rear door for easy access; it also incorporates spool rings for securing and storing excess cable lengths with safe bend radius. The top panels can also be removed for additional access, and are equipped with additional rear knockouts for horizontal cabling entrances. Rectangular cable holders are also provided for dressing the patch cables in the front of the unit behind the front door. The rackmount ears can also be adjusted to 3 different lengths from front to rear for even more flexibility. Each side has large grommet openings for safe horizontal cable routing. Guaranteed for life, each enclosure is designed to be installed in racks or cabinets supporting 19in or 23in rails. Each enclosure is shipped with an accessory pack that includes mounting screws, cable ties for cable management and a cable ID label for the installed cables.

Made from rugged, heavy duty steel, this rugged rackmount enclosure securely houses 6 pre-terminated MTP modules or adapter panels in the 2u configuration. It features a smoked Plastic front door, and a steel rear door for easy access; it also incorporates spool rings for securing and storing excess cable lengths with safe bend radius. The top panels can also be removed for additional access, and are equipped with additional rear knockouts for horizontal cabling entrances.
Rectangular cable holders are also provided for dressing the patch cables in the front of the unit behind the front door. The rackmount ears can also be adjusted to 3 different lengths from front to rear for even more flexibility. Each side has large grommet openings for safe horizontal cable routing. Guaranteed for life, each enclosure is designed to be installed in racks or cabinets supporting 19in or 23in rails. Each enclosure is shipped with an accessory pack that includes mounting screws, cable ties for cable management and a cable ID label for the installed cables.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Industrial Enclosures
Product Number RS2-QTR
Product Name Q-Series™ 2u 6-Panel Rackmount Fiber Optic Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Hand Held Enclosures - 222301 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.35 inch (85 mm)
Width 1.77 inch (45 mm)
View Details