Quiktron, Inc. Corning 9/125 Single-mode ST-ST Duplex Fiber Cable - Plenum-Rated 825-228-LLL

Description
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame and toxic fumes when burned. These cables are used in ceilings, raised floors, and other areas that require a plenum-rated cable. Features: 100% Corning Components 100% optically tested Factory terminated for superior performance Standard UPC connector polish. Angled PC connector polishes available upon request Meets or exceeds industry standards for Return Loss and Reflectance Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Custom assemblies can ship in as little as 2 days Made in USA
Description
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame and toxic fumes when burned. These cables are used in ceilings, raised floors, and other areas that require a plenum-rated cable. Features: 100% Corning Components 100% optically tested Factory terminated for superior performance Standard UPC connector polish. Angled PC connector polishes available upon request Meets or exceeds industry standards for Return Loss and Reflectance Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Custom assemblies can ship in as little as 2 days Made in USA

Suppliers

Company
Product
Description
Supplier Links
Corning 9/125 Single-mode ST-ST Duplex Fiber Cable - Plenum-Rated - 825-228-LLL - Quiktron, Inc.
Albia, IA, USA
Corning 9/125 Single-mode ST-ST Duplex Fiber Cable - Plenum-Rated
825-228-LLL
Corning 9/125 Single-mode ST-ST Duplex Fiber Cable - Plenum-Rated 825-228-LLL
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame and toxic fumes when burned. These cables are used in ceilings, raised floors, and other areas that require a plenum-rated cable. Features: 100% Corning Components 100% optically tested Factory terminated for superior performance Standard UPC connector polish. Angled PC connector polishes available upon request Meets or exceeds industry standards for Return Loss and Reflectance Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Custom assemblies can ship in as little as 2 days Made in USA

Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame and toxic fumes when burned. These cables are used in ceilings, raised floors, and other areas that require a plenum-rated cable.
Features:
100% Corning Components
100% optically tested
Factory terminated for superior performance
Standard UPC connector polish. Angled PC connector polishes available upon request
Meets or exceeds industry standards for Return Loss and Reflectance
Segmented boot for bend strain relief
Available in simplex or duplex with a wide variety of connectors
Custom assemblies can ship in as little as 2 days
Made in USA

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Fiber Optic Cables
Product Number 825-228-LLL
Product Name Corning 9/125 Single-mode ST-ST Duplex Fiber Cable - Plenum-Rated
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarizing Optical Fiber, Zing™, Reduced Cladding, 830 nm. - F-HB830-5/80-Z - Newport MKS
Specs
Wavelength 790 to 860 nm (7900 to 8600 Å)
Numerical Aperture 0.1200 to 0.1600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details
Fibre Optic Cable - 2846982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details