Quiktron, Inc. QSeries 9/125 Single-mode MTRJ-ST Duplex Fiber Cable 821-027-LLL

Description
QSeries is Quiktron's patch cords manufactured utilizing Corning recommended assembly, polishing, and testing procedures. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Our jumpers are made from leading manufacturers of fiber cabling and connectors. Consistent high quality jumpers are constructed using a controlled machine polish finish for consistent, low-loss connections. Our cables are visually inspected at 400x magnification and optically performance tested for insertion loss and return loss thresholds that meet or exceed industry standards. Features: 100% optically tested Factory terminated for superior performance Meets or exceeds industry standards for Return Loss and Reflectance SPC connector polish. Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Ultra PC, and Angled PC connector polishing options Advanced automated assembly and polishing techniques Custom assemblies can ship in as little as 2 days Custom color jackets and boots available. Made in USA
Description
QSeries is Quiktron's patch cords manufactured utilizing Corning recommended assembly, polishing, and testing procedures. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Our jumpers are made from leading manufacturers of fiber cabling and connectors. Consistent high quality jumpers are constructed using a controlled machine polish finish for consistent, low-loss connections. Our cables are visually inspected at 400x magnification and optically performance tested for insertion loss and return loss thresholds that meet or exceed industry standards. Features: 100% optically tested Factory terminated for superior performance Meets or exceeds industry standards for Return Loss and Reflectance SPC connector polish. Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Ultra PC, and Angled PC connector polishing options Advanced automated assembly and polishing techniques Custom assemblies can ship in as little as 2 days Custom color jackets and boots available. Made in USA

Suppliers

Company
Product
Description
Supplier Links
QSeries 9/125 Single-mode MTRJ-ST Duplex Fiber Cable - 821-027-LLL - Quiktron, Inc.
Albia, IA, USA
QSeries 9/125 Single-mode MTRJ-ST Duplex Fiber Cable
821-027-LLL
QSeries 9/125 Single-mode MTRJ-ST Duplex Fiber Cable 821-027-LLL
QSeries is Quiktron's patch cords manufactured utilizing Corning recommended assembly, polishing, and testing procedures. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Our jumpers are made from leading manufacturers of fiber cabling and connectors. Consistent high quality jumpers are constructed using a controlled machine polish finish for consistent, low-loss connections. Our cables are visually inspected at 400x magnification and optically performance tested for insertion loss and return loss thresholds that meet or exceed industry standards. Features: 100% optically tested Factory terminated for superior performance Meets or exceeds industry standards for Return Loss and Reflectance SPC connector polish. Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Ultra PC, and Angled PC connector polishing options Advanced automated assembly and polishing techniques Custom assemblies can ship in as little as 2 days Custom color jackets and boots available. Made in USA

QSeries is Quiktron's patch cords manufactured utilizing Corning recommended assembly, polishing, and testing procedures. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Our jumpers are made from leading manufacturers of fiber cabling and connectors. Consistent high quality jumpers are constructed using a controlled machine polish finish for consistent, low-loss connections. Our cables are visually inspected at 400x magnification and optically performance tested for insertion loss and return loss thresholds that meet or exceed industry standards.
Features:
100% optically tested
Factory terminated for superior performance
Meets or exceeds industry standards for Return Loss and Reflectance
SPC connector polish.
Segmented boot for bend strain relief
Available in simplex or duplex with a wide variety of connectors
Ultra PC, and Angled PC connector polishing options
Advanced automated assembly and polishing techniques
Custom assemblies can ship in as little as 2 days
Custom color jackets and boots available.
Made in USA

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Fiber Optic Cables
Product Number 821-027-LLL
Product Name QSeries 9/125 Single-mode MTRJ-ST Duplex Fiber Cable
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOEZ-LLG-SE-0,5-M4 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers